TDK U.S.A. Corporation 5.6MH 200MA 6.4 OHM Inductor and Choke SL1215-562KR20-PF

Description
FIXED IND 5.6MH 200MA 6.4 OHM TH Product overview: SL1215-562KR20-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 200MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 200MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1215-562KR20-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 5.6MH 200MA 6.4 OHM TH Product overview: SL1215-562KR20-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 200MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 200MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1215-562KR20-PF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.6MH 200MA 6.4 OHM Inductor and Choke - 71-SL1215-562KR20-PF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6MH 200MA 6.4 OHM Inductor and Choke
71-SL1215-562KR20-PF
5.6MH 200MA 6.4 OHM Inductor and Choke 71-SL1215-562KR20-PF
FIXED IND 5.6MH 200MA 6.4 OHM TH Product overview: SL1215-562KR20-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 200MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 200MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1215-562KR20-PF can be used for catalog matching and distributor lookup.

FIXED IND 5.6MH 200MA 6.4 OHM TH Product overview: SL1215-562KR20-PF from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.6MH, 200MA, 6.4 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 5.6MH, 200MA, 6.4 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-SL1215-562KR20-PF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1272687-SL1215-562KR20-PF
Inductors, Coils, Chokes - Fixed Inductors 1272687-SL1215-562KR20-PF
Win Source Part Number: 1272687-SL1215-562KR 20-PF Category: Inductors, Coils, Chokes>Fixed Inductors Series: SL Type: Wirewound Package: Tray Shielding: Unshielded Inductance: 5.6 mH Height - Seated (Max): 0.591" (15.00mm) Standard Package: 300 Tolerance: ±10% Mounting Type: Through Hole Package / Case: Radial, Vertical Cylinder (Open) DC Resistance (DCR): 6.4Ohm Max Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.472" Dia (12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 200 mA HTSUS: 8504.50.4000 Mfr: TDK Corporation Other Names: -SL1215-562KR20,SL12 15562KR20PF,445-3802 Product Status: Obsolete Current - Saturation (Isat): 470mA

Win Source Part Number: 1272687-SL1215-562KR20-PF
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: SL
Type: Wirewound
Package: Tray
Shielding: Unshielded
Inductance: 5.6 mH
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 300
Tolerance: ±10%
Mounting Type: Through Hole
Package / Case: Radial, Vertical Cylinder (Open)
DC Resistance (DCR): 6.4Ohm Max
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.472" Dia (12.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 200 mA
HTSUS: 8504.50.4000
Mfr: TDK Corporation
Other Names: -SL1215-562KR20,SL1215562KR20PF,445-3802
Product Status: Obsolete
Current - Saturation (Isat): 470mA

Buy Now Datasheet
Fixed Inductors - 445-3802-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-3802-ND
Fixed Inductors 445-3802-ND
5.6mH Unshielded Wirewound Inductor 200mA 6.4Ohm Max Radial, Vertical Cylinder (Open)

5.6mH Unshielded Wirewound Inductor 200mA 6.4Ohm Max Radial, Vertical Cylinder (Open)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-SL1215-562KR20-PF 1272687-SL1215-562KR20-PF 445-3802-ND
Product Name 5.6MH 200MA 6.4 OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole Through Hole
Technology Wirewound Wirewound Wirewound
Inductance Range 5600 microH 5600 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-HCMPI-0503Q - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL0603-J393JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details