Solid State Drive (SSD) FLASH - NAND (pSLC) 64GB SATA III Slim-SATA 5V
Win Source Part Number: 1242820-SHE1B064GTKD
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SHE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 270mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (pSLC)
Memory Size: 64GB
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 54.00mm x 39.00mm
Form Factor: Slim-SATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 400MB/s
Speed - Write: 165MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181992
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Data Storage Systems | Data Storage Systems |
| Product Number | 445-181992-ND | SHE1B064GTKDWB00SSA0 |
| Product Name | Solid State Drives (SSDs), Hard Disk Drives (HDDs) | Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) |
| Interface | SATA III | |
| Mounting Options | Slim-SATA | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | |
| Capacity | 64 GB |