TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B064GTFDCB00SSA0

Description
Win Source Part Number: 1242821-SHE1B064GTFD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 115MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1242821-SHE1B064GTFD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 115MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SHE1B064GTFDCB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SHE1B064GTFDCB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B064GTFDCB00SSA0
Win Source Part Number: 1242821-SHE1B064GTFD CB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 64GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 115MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242821-SHE1B064GTFDCB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SHE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 270mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 64GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 54.00mm x 39.00mm
Form Factor: Slim-SATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 340MB/s
Speed - Write: 115MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SHE1B064GTFDCB00SSA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SHE1B064GTFDCB00SSA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B064GTFDCB00SSA0-ND
Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III Slim-SATA 5V

Solid State Drive (SSD) FLASH - NAND (MLC) 64GB SATA III Slim-SATA 5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SHE1B064GTFDCB00SSA0 SHE1B064GTFDCB00SSA0-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options Slim-SATA
Operating Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-SMSZ2-32GDSDE-ND - DigiKey
Specs
Interface SATA III
Mounting Options mSATA
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Memory Card Readers - 473468 - RS Components, Ltd.
Specs
Mounting Options Free Standing
View Details
M. Farris & Associates
Specs
Device Type Hard Drive
Interface ATA2
Mounting Options Chassis Mount
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - R5M128G8 - Win Source Electronics
Specs
Device Type Solid State Drive
View Details