TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B016GTXDWB00SSA0

Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III Slim-SATA 5V
Request a Quote Datasheet
Description
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III Slim-SATA 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181987-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181987-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181987-ND
Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III Slim-SATA 5V

Solid State Drive (SSD) FLASH - NAND (SLC) 16GB SATA III Slim-SATA 5V

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SHE1B016GTXDWB00SSA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SHE1B016GTXDWB00SSA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SHE1B016GTXDWB00SSA0
Win Source Part Number: 1242836-SHE1B016GTXD WB00SSA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SHE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 270mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 16GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 54.00mm x 39.00mm Form Factor: Slim-SATA ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Speed - Read: 340MB/s Speed - Write: 115MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181987

Win Source Part Number: 1242836-SHE1B016GTXDWB00SSA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SHE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 270mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 16GB
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 54.00mm x 39.00mm
Form Factor: Slim-SATA
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 340MB/s
Speed - Write: 115MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181987

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number 445-181987-ND SHE1B016GTXDWB00SSA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options Slim-SATA
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 16 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-S25V1-64GDSDM-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -4 to 185 F (-20 to 85 C)
View Details
Hard Drives - 2677883 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Mounting Options Integrally Mounted
View Details
Converged Cloud Storage - Huawei FusionStorage - Huawei Technologies Co., Ltd.
Specs
Device Type Hard Drive
Mounting Options Free Standing
View Details
SATA III DOM -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Interface SATA 3
Capacity 4 to 64 GB
View Details