Advantech 2.5” SSD TLC BICS5 1TB 96FD25-S1TB-AD1

Description
2.5” SSD TLC BICS5 1TB 3D TLC SATAIII S.M.A.R.T. monitor Read/Write: UP TO 560MB/500MB PERFORMANCE OPTIMIZED FOR IPC, AND EDGE STORAGE
Request a Quote Datasheet
Description
2.5” SSD TLC BICS5 1TB 3D TLC SATAIII S.M.A.R.T. monitor Read/Write: UP TO 560MB/500MB PERFORMANCE OPTIMIZED FOR IPC, AND EDGE STORAGE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5” SSD TLC BICS5 1TB - 96FD25-S1TB-AD1 - Advantech
Cincinnati, OH, United States
2.5” SSD TLC BICS5 1TB
96FD25-S1TB-AD1
2.5” SSD TLC BICS5 1TB 96FD25-S1TB-AD1
2.5” SSD TLC BICS5 1TB 3D TLC SATAIII S.M.A.R.T. monitor Read/Write: UP TO 560MB/500MB PERFORMANCE OPTIMIZED FOR IPC, AND EDGE STORAGE

2.5” SSD TLC BICS5 1TB

  • 3D TLC
  • SATAIII
  • S.M.A.R.T. monitor
  • Read/Write: UP TO 560MB/500MB PERFORMANCE
  • OPTIMIZED FOR IPC, AND EDGE STORAGE
Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-96FD25-S1TB-AD1-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
2084-96FD25-S1TB-AD1-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 2084-96FD25-S1TB-AD1-ND
"2.5"" SSD TLC BICS5 1TB 0~+70"

"2.5"" SSD TLC BICS5 1TB 0~+70"

Buy Now Datasheet

Technical Specifications

  Advantech DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number 96FD25-S1TB-AD1 2084-96FD25-S1TB-AD1-ND
Product Name 2.5” SSD TLC BICS5 1TB Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 1000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-S25M8-128G-SAC-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Transcend 256GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 2084-SQF-C8BV4-1TDEDE-ND - DigiKey
Specs
Interface NVMe
Mounting Options M.2 Module
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details