TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE9D004GTNBWB00ESA0

Description
Win Source Part Number: 1242850-SDE9D004GTNB WB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE9D Type: PATA Package: Box Standard Package: 1 Current - Max: 135mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.00mm x 69.85mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Speed - Read: 50MB/s Speed - Write: 35MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181926
Request a Quote Datasheet
Description
Win Source Part Number: 1242850-SDE9D004GTNB WB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE9D Type: PATA Package: Box Standard Package: 1 Current - Max: 135mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.00mm x 69.85mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Speed - Read: 50MB/s Speed - Write: 35MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181926
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE9D004GTNBWB00ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE9D004GTNBWB00ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE9D004GTNBWB00ESA0
Win Source Part Number: 1242850-SDE9D004GTNB WB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE9D Type: PATA Package: Box Standard Package: 1 Current - Max: 135mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.00mm x 69.85mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Speed - Read: 50MB/s Speed - Write: 35MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181926

Win Source Part Number: 1242850-SDE9D004GTNBWB00ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE9D
Type: PATA
Package: Box
Standard Package: 1
Current - Max: 135mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 4GB
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 100.00mm x 69.85mm x 9.50mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 50MB/s
Speed - Write: 35MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181926

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181926-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181926-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181926-ND
"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB PATA 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB PATA 2.5"" 5V"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SDE9D004GTNBWB00ESA0 445-181926-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 4 GB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type CD-ROM; DVD-ROM
Read and Write Formats Supported Muti-Session,Fixed & Variable Packet Writing,Track at Once
Interface USB
View Details
 - 53042 - Verbatim Corporation
Verbatim Corporation
Specs
Device Type Hard Drive
Interface FireWire (IEEE-1394); USB
Mounting Options Free Standing
View Details