TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE9D004GTNBCB00ESA0

Description
"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB PATA 2.5"" 5V"
Request a Quote Datasheet
Description
"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB PATA 2.5"" 5V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE9D004GTNBCB00ESA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE9D004GTNBCB00ESA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE9D004GTNBCB00ESA0-ND
"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB PATA 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (SLC) 4GB PATA 2.5"" 5V"

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE9D004GTNBCB00ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE9D004GTNBCB00ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE9D004GTNBCB00ESA0
Win Source Part Number: 1242849-SDE9D004GTNB CB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE9D Type: PATA Package: Box Standard Package: 1 Current - Max: 135mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 4GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.85mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) Speed - Read: 50MB/s Speed - Write: 35MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242849-SDE9D004GTNBCB00ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE9D
Type: PATA
Package: Box
Standard Package: 1
Current - Max: 135mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 4GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 100.00mm x 69.85mm x 9.50mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 50MB/s
Speed - Write: 35MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SDE9D004GTNBCB00ESA0-ND SDE9D004GTNBCB00ESA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 4 GB
Transfer Rate 0.0500 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

Transcend M.2 2280 128GB SATA3 SAM MLC - 96FD80-N128-TR72 - Advantech
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
V3 Cloud Computing Storage Systems - OceanStor 2200 - Huawei Technologies Co., Ltd.
Specs
Mounting Options Free Standing
Capacity 24000 GB
View Details
1.8`` SATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface SATA 3
Mounting Options Integrally Mounted
View Details