TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B128GTFECBA0ESA0

Description
Win Source Part Number: 1242911-SDE1B128GTFE CBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 128GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Speed - Read: 365MB/s Speed - Write: 235MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet
Description
Win Source Part Number: 1242911-SDE1B128GTFE CBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 128GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Speed - Read: 365MB/s Speed - Write: 235MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B128GTFECBA0ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B128GTFECBA0ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B128GTFECBA0ESA0
Win Source Part Number: 1242911-SDE1B128GTFE CBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 128GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Speed - Read: 365MB/s Speed - Write: 235MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242911-SDE1B128GTFECBA0ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 128GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 100.00mm x 69.85mm x 7.00mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 365MB/s
Speed - Write: 235MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B128GTFECBA0ESA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B128GTFECBA0ESA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B128GTFECBA0ESA0-ND
"Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (MLC) 128GB SATA III 2.5"" 5V"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SDE1B128GTFECBA0ESA0 SDE1B128GTFECBA0ESA0-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 128 GB
Unlock Full Specs
to access all available technical data

Similar Products

Transcend Wide Temp 64GB 2.5
Specs
Device Type Solid State Drive
Interface SATA III
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Hard Drives - 1441007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details
3U VPX NVM Express® Solid-State Drive (SSD) with Self-Encrypting Drive (SED) Technology - XPort6176 - Extreme Engineering Solutions, Inc. (X-ES)
Specs
Device Type Solid State Drive
Media Format Solid-State Drive (SSD)
Capacity 2000 GB
View Details
mSATA III SSD -  - MagicRAM, Inc.
MagicRAM, Inc.
Specs
Device Type Hard Drive; Solid State Drive
Interface 52pin mSATA (MO-300)
Mounting Options Integrally Mounted
View Details