TDK U.S.A. Corporation Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B032GTXEWBA0ESA0

Description
Win Source Part Number: 1242877-SDE1B032GTXE WBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Speed - Read: 420MB/s Speed - Write: 305MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181978
Request a Quote Datasheet
Description
Win Source Part Number: 1242877-SDE1B032GTXE WBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Speed - Read: 420MB/s Speed - Write: 305MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181978
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B032GTXEWBA0ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B032GTXEWBA0ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B032GTXEWBA0ESA0
Win Source Part Number: 1242877-SDE1B032GTXE WBA0ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC) Memory Size: 32GB Voltage - Supply: 5V Temperature Range - Operating: -40°C ~ 85°C Dimension: 100.00mm x 69.85mm x 7.00mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Speed - Read: 420MB/s Speed - Write: 305MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation Other Names: 445-181978

Win Source Part Number: 1242877-SDE1B032GTXEWBA0ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (SLC)
Memory Size: 32GB
Voltage - Supply: 5V
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 100.00mm x 69.85mm x 7.00mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 420MB/s
Speed - Write: 305MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation
Other Names: 445-181978

Buy Now Datasheet
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - 445-181978-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
445-181978-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) 445-181978-ND
"Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (SLC) 32GB SATA III 2.5"" 5V"

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Data Storage Systems Data Storage Systems
Product Number SDE1B032GTXEWBA0ESA0 445-181978-ND
Product Name Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Device Type Solid State Drive
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
Capacity 32 GB
Unlock Full Specs
to access all available technical data

Similar Products

APACER M.2 2280 NVME G4x4 1TB -25°C ~ +85 °C - 96FD80-P1TB-AH - Advantech
Specs
Device Type Solid State Drive
Interface PCIe
Operating Temperature -13 to 185 F (-25 to 85 C)
View Details
2 suppliers
Tiered External Storage System. - D2000 Disk Enclosures - Hewlett Packard Enterprise
Specs
Device Type Hard Drive
Mounting Options Free Standing
Capacity 576000 GB
View Details
 - DMP40 Series - Hagiwara Sys-Com Co., Ltd.
Hagiwara Sys-Com Co., Ltd.
Specs
Device Type Hard Drive
Interface IDE
Capacity 1 to 8 GB
View Details