Seagate AV 3.5" 1TB SATA 5KRPM 256MB HDD
| Advantech | |
|---|---|
| Product Category | Hard Drives |
| Product Number | 96HD1TB-ST-SG5KA2 |
| Product Name | Seagate AV 3.5" 1TB SATA 5KRPM 256MB HDD |
| Device Type | Hard Drive |
| Interface | SATA III |
| Operating Temperature | 32 to 140 F (0 to 60 C) |
| Capacity | 1000 GB |
| Seek Time | 2 ms |