TDK U.S.A. Corporation Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B032GTFDCB00ESA0

Description
"Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III 2.5"" 5V"
Request a Quote Datasheet
Description
"Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III 2.5"" 5V"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B032GTFDCB00ESA0-ND - DigiKey
Thief River Falls, MN, United States
Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B032GTFDCB00ESA0-ND
Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B032GTFDCB00ESA0-ND
"Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III 2.5"" 5V"

"Solid State Drive (SSD) FLASH - NAND (MLC) 32GB SATA III 2.5"" 5V"

Buy Now Datasheet
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SDE1B032GTFDCB00ESA0 - Win Source Electronics
Laguna Hills, CA, United States
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
SDE1B032GTFDCB00ESA0
Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs) SDE1B032GTFDCB00ESA0
Win Source Part Number: 1242882-SDE1B032GTFD CB00ESA0 Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs) Series: SDE1B Type: SATA III Package: Box Standard Package: 1 Current - Max: 600mA Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC) Memory Size: 32GB Voltage - Supply: 5V Temperature Range - Operating: 0°C ~ 70°C Dimension: 100.00mm x 69.84mm x 9.50mm Form Factor: 2.5" ECCN: 3A991B1A Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Speed - Read: 365MB/s Speed - Write: 235MB/s HTSUS: 8471.70.9000 Mfr: TDK Corporation

Win Source Part Number: 1242882-SDE1B032GTFDCB00ESA0
Category: Memory Cards, Modules>Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Series: SDE1B
Type: SATA III
Package: Box
Standard Package: 1
Current - Max: 600mA
Memory Type: Solid State Drive (SSD) FLASH - NAND (MLC)
Memory Size: 32GB
Voltage - Supply: 5V
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 100.00mm x 69.84mm x 9.50mm
Form Factor: 2.5"
ECCN: 3A991B1A
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Speed - Read: 365MB/s
Speed - Write: 235MB/s
HTSUS: 8471.70.9000
Mfr: TDK Corporation

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Data Storage Systems Data Storage Systems
Product Number SDE1B032GTFDCB00ESA0-ND SDE1B032GTFDCB00ESA0
Product Name Solid State Drives (SSDs), Hard Disk Drives (HDDs) Memory Cards, Modules - Solid State Drives (SSDs), Hard Disk Drives (HDDs)
Interface SATA III
Mounting Options "2.5"""
Operating Temperature 32 to 158 F (0 to 70 C)
Capacity 32 GB
Transfer Rate 0.3650 GB/sec
Unlock Full Specs
to access all available technical data

Similar Products

eUSB (Embedded USB) -  - MagicRAM, Inc.
Specs
Device Type Solid State Drive; Removable Cartridge Hard Drive
Interface USB; Embedded USB
Capacity 1 to 64 GB
View Details
Yes - Recovery-823 - Unitrends
Specs
Interface Fibre Channel; SCSI (optional feature); Ethernet
Mounting Options Rack Mount
Capacity 19000 GB
View Details