Buzzers Transducer, Externally Driven Magnetic 5V 70mA 4.096kHz 80dB @ 5V, 10cm Through Hole PC Pins
Win Source Part Number: 1314322-SD160709
Category: Audio Products>Alarms, Buzzers, and Sirens
Series: SD
Termination: PC Pins
Package: Tray
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 480
Voltage - Rated: 5 V
Technology: Magnetic
Frequency: 4.096kHz
Input Type: Zero-Peak Signal
Current - Supply: 70mA
Operating Mode: Single Tone
Voltage Range: 3 ~ 9V
Port Location: Top
Driver Circuitry: Transducer, Externally Driven
Mounting Type: Through Hole
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 0.630" Dia (16.00mm)
Sound Pressure Level (SPL): 80dB @ 5V, 10cm
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8531.80.9041
Mfr: TDK Corporation
Other Names: 445-5245
Buzzer Magnetic,5V,80dB,Rad
BUZZER MAGNETIC 5V 16MM TH
| DigiKey | Win Source Electronics | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers | Audio Transducers and Buzzers |
| Product Number | 445-5245-ND | SD160709 | 1347289 | SD160709 |
| Product Name | Alarms, Buzzers, and Sirens | Audio Products - Alarms, Buzzers, and Sirens | Piezo Buzzers | Audio Products - Alarms, Buzzers, and Sirens |
| Shape | Round | Round | ||
| Terminations | PCPins | |||
| Mounting | Through Hole | |||
| Tone | Noncontinuous | Noncontinuous | ||
| Frequency | 4096 Hz |