Open Frame AC DC Converters 3 Output 5V 15V -15V 4A, 2A, 500mA 85 ~ 265 VAC Input
Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs
AC-DC CONVERTER, OPEN FRAME, 3 O/P, 40W, 5V, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Forced Cooling):55W @ 300LFM; Power Rating (Convection Cooling):40W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 285-1597-ND | 70177856 | 72K0385 |
| Product Name | AC DC Converters | Power Supply, Switching, 80-200 Watts, Low Cost, Multiple Outputs | Ac-Dc Converter, Open Frame, 3 O/p, 40W, 5V, 15V, -15V; Power Supply Approvals Tdk-Lambda |
| Type | AC/DC Converter; 1 | DC Power Supply | DC Power Supply; AC/DC Converter |
| Form Factor | Open Frame | Open Frame | |
| Operating Temperature | 0 to 70 C (32 to 158 F) | ||
| AC Input Voltage | 85.0 to 265.0 volts | 85.0 to 265.0 volts | 85.0 to 265.0 volts |
| Technology | Switching Power Supply |