TDK-Lambda Americas Inc., High Power Division AC DC Converters SCS6024

Description
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1588-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1588-ND
AC DC Converters 285-1588-ND
Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 24V 2.5A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda - 48F3107 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda
48F3107
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda 48F3107
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 2.5A, 24V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet
Power Supply, AC to DC; 24 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100 - 70177850 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, AC to DC; 24 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100
70177850
Power Supply, AC to DC; 24 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100 70177850
SC40⁄60 Series, 85 to 265 VAC, AC to DC Power Supplies Industry standard footprint Broad product range Meets EN61000-4 immunity Single and multiple outputs Wide range AC input Low profile AC to DC power supplies can be used for optimization of power supply to system and for greater relilability.

SC40⁄60 Series, 85 to 265 VAC, AC to DC Power Supplies

  • Industry standard footprint
  • Broad product range
  • Meets EN61000-4 immunity
  • Single and multiple outputs
  • Wide range AC input
  • Low profile
    AC to DC power supplies can be used for optimization of power supply to system and for greater relilability.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-1588-ND 48F3107 70177850
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 1 O/p, 60W, 2.5A, 24V; Power Supply Approvals Tdk-Lambda Power Supply, AC to DC; 24 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter DC Power Supply
Form Factor Open Frame Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts 85.0 to 265.0 volts
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

PSH2-30-220 Bench-top Power Supply - PSH2-30-220 - Placid Industries
Specs
Type DC Power Supply
Form Factor Desktop / Free Standing
DC Output Voltage 30.0 volts
View Details
Chassis mount and DIN rail 13.2 to 30W DC-DC converters - CCGS15-24-12S/DIN - TDK-Lambda Europe GmbH
Specs
Type DC-DC Converter
Operating Temperature 20 to 70 C (68 to 158 F)
DC Output Voltage 12.0 volts
View Details