TDK-Lambda Americas Inc., High Power Division AC DC Converters SCS6012

Description
Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1586-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1586-ND
AC DC Converters 285-1586-ND
Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 12V 5A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, AC to DC; 12 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100 - 70177849 - Allied Electronics, Inc.
Fort Worth, TX, USA
Power Supply, AC to DC; 12 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100
70177849
Power Supply, AC to DC; 12 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100 70177849
SC40⁄60 Series, 85 to 265 VAC, AC to DC Power Supplies Industry standard footprint Broad product range Meets EN61000-4 immunity Single and multiple outputs Wide range AC input Low profile AC to DC power supplies can be used for optimization of power supply to system and for greater relilability.

SC40⁄60 Series, 85 to 265 VAC, AC to DC Power Supplies

  • Industry standard footprint
  • Broad product range
  • Meets EN61000-4 immunity
  • Single and multiple outputs
  • Wide range AC input
  • Low profile
    AC to DC power supplies can be used for optimization of power supply to system and for greater relilability.
Supplier's Site
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Tdk-Lambda - 48F3106 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Tdk-Lambda
48F3106
Ac-Dc Converter, Open Frame, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Tdk-Lambda 48F3106
AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 1 O/P, 60W, 5A, 12V; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Rating (Forced Cooling):80W @ 300LFM; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 285-1586-ND 70177849 48F3106
Product Name AC DC Converters Power Supply, AC to DC; 12 V; 60 W; 70%(Typ.) Full load @ AC Line (Nom.); 100 Ac-Dc Converter, Open Frame, 1 O/p, 60W, 5A, 12V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply DC Power Supply; AC/DC Converter
Form Factor Open Frame Open Frame
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
AC Input Voltage 85.0 to 265.0 volts 85.0 to 265.0 volts 85.0 to 265.0 volts
Technology Linear Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

FSP Adapter AC to DC 100-240V 90W 19V C6 Terminal Block 2 Pin - 96PSA-A90W19OT-3 - Advantech
Specs
Type AC / DC Adapter
Operating Temperature 0 to 40 C (32 to 104 F)
Regulatory Compliance CE / CUL / CB / CCC / TUV / FCC / KC / RCM / BSMI / PSE / PSB
View Details
2 suppliers
DC-DC Converter Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP67
DC Output Voltage 24.0 volts
View Details
HPZ-Series - HP001ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 1000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
PS250, PS600 and PS1000 Selectone® Standby Battery/Back-up Power Supplies - PS1000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type DC Power Supply
Form Factor Wall Mount
Operating Temperature 0 to 49 C (32 to 120 F)
View Details