The SCS120PW30 is a 120W single-output AC-DC power supply in a 3 x 5 x 1.27 inch convection-cooled package, designed for industrial applications. It provides a 30V output at 4A with 2% load regulation and operates from a 90-264 VAC input range. The supply meets EN61000-3-2 for harmonic correction and complies with FCC Class B and EN55022 Class B for EMI. It has an efficiency of typically 85% at full load, a 16ms hold-up time at 115VAC, and supports overcurrent and overvoltage protection. Safety approvals include IEC/UL/CSA/EN 62368-1 and 60950-1, with a 1-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
POWER SUPPLY, AC-DC, 30V, 4A; No. of Outputs:1 Output; Power Rating (Convection Cooling):120W; Input Voltage VAC:90V AC to 264V AC; Power Supply Output Type:Fixed; Output Voltage - Output 1:30V; Output Current - Output 1:4A RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | SCS120PW30 | 84R5883 |
| Product Name | AC-DC Power Supplies | Power Supply, Ac-Dc, 30V, 4A; No. Of Outputs Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply |
| Technology | Switching Power Supply | |
| Form Factor | Open Frame | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 | RoHS Compliant |