The SCS120PW19 is a 120W single-output AC-DC power supply with a 19V output at 6.32A, designed for industrial applications. It features a 3 x 5 x 1.27 inch footprint, convection cooling, and operates from a 90-264 VAC input with power factor correction meeting EN61000-3-2. The unit provides 1% output ripple and noise, typical 85% efficiency at full load, and holds up for 16ms at full load under 115VAC input. It complies with IEC/UL/CSA/EN 62368-1 and 60950-1 safety standards and meets FCC Class B and EN55022 B EMI limits. Operating temperature ranges from 0 to +40°C with linear derating to 50% load at 60°C.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 1 Output 19V 6.32A 90 ~ 264 VAC Input
AC-DC, 115-230VAC, OUTPUT 19V 6.3A, 120W
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | SCS120PW19 | 285-2756-ND | 83K4108 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 19V 6.3A, 120W Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Form Factor | Open Frame | Open Frame | |
| Operating Temperature | 0 to 40 C (32 to 104 F) | 0 to 60 C (32 to 140 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 |