TDK-Lambda Americas Inc., High Power Division AC DC Converters SCD601515

Description
Open Frame AC DC Converters 2 Output 15V -15V 2.2A, 1.8A 85 ~ 265 VAC Input
Request a Quote Datasheet
Description
Open Frame AC DC Converters 2 Output 15V -15V 2.2A, 1.8A 85 ~ 265 VAC Input
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC DC Converters - 285-1575-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-1575-ND
AC DC Converters 285-1575-ND
Open Frame AC DC Converters 2 Output 15V -15V 2.2A, 1.8A 85 ~ 265 VAC Input

Open Frame AC DC Converters 2 Output 15V -15V 2.2A, 1.8A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Open Frame, 2 O/p, 60W, 15V, -15V; Power Supply Approvals Tdk-Lambda - 72K0352 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Open Frame, 2 O/p, 60W, 15V, -15V; Power Supply Approvals Tdk-Lambda
72K0352
Ac-Dc Converter, Open Frame, 2 O/p, 60W, 15V, -15V; Power Supply Approvals Tdk-Lambda 72K0352
AC-DC CONVERTER, OPEN FRAME, 2 O/P, 60W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC; Height:34mm RoHS Compliant: Yes

AC-DC CONVERTER, OPEN FRAME, 2 O/P, 60W, 15V, -15V; Power Supply Approvals:ITE; No. of Outputs:2 Output; Power Rating (Forced Cooling):-; Power Rating (Convection Cooling):60W; Input Voltage VAC:85V AC to 265V AC; Height:34mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies
Product Number 285-1575-ND 72K0352
Product Name AC DC Converters Ac-Dc Converter, Open Frame, 2 O/p, 60W, 15V, -15V; Power Supply Approvals Tdk-Lambda
Type AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Form Factor Open Frame
Operating Temperature 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

PST2-24-220 Enclosed Power Supply - PST2-24-220 - Placid Industries
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
AC-DC Power Supplies - CSS500-12 - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
Power Supply, ALN2 110/220VAC - S3423D - Fargo Controls, Inc.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
60 W Single Phase Single Output Low Profile Power Supplies - PS-6005 - Altech Corp.
Specs
Type DC Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details