S14K40 is a leaded metal oxide varistor from the B722* Standard series, designed for circuit protection against voltage surges. It features a round varistor element with epoxy resin coating flame-retardant to UL94V-0 and tin-plated wire terminals. The part has a maximum RMS voltage rating of 40 V, a DC voltage of 56 V, a peak surge current of 1000 A (8/20 µs), and a nominal discharge current of 500 A. It dissipates up to 0.10 W of power and absorbs 13.0 J of energy per pulse. Operating temperature ranges from -40 °C to +105 °C, with storage temperatures from -40 °C to +125 °C. It meets IEC60068-1 climatic category 40/105/56 and is certified by UL, CSA, VDE, and IEC. The device measures 14 mm in diameter with a lead spacing of 7.5 mm, as specified for S14* types.
VARISTOR 68V 1KA DISC 14MM Product overview: S14K40 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 68V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 68V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S14K40 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S14K40 |
| Product Name | 68V Circuit Protection Fuse |
| Mounting | Through Hole |