SIOV S14K35 is a leaded metal oxide varistor for circuit protection, with a rated RMS voltage of 35 V, a DC voltage of 45 V, and a nominal discharge current of 500 A. It supports a maximum surge current of 4500 A for an 8/20 µs pulse, with an energy absorption capability of 10.0 J for a single pulse and 0.60 W for continuous dissipation. The device features a round varistor element with epoxy resin coating, flame-retardant to UL94V-0, and tinned wire terminals. It operates from -40 to +105 °C and meets IEC 60068-1 for climatic category 40/105/56, as well as UL, CSA, VDE, and IEC standards. The case dimension is 14 mm in diameter, with a lead spacing of 5.0 mm for S10* and S14* types as standard.
VARISTOR 56V 1KA DISC 14MM Product overview: S14K35 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 56V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 56V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S14K35 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S14K35 |
| Product Name | 56V Circuit Protection Fuse |
| Mounting | Through Hole |