S14K14 is a leaded metal oxide varistor in the B722* Standard series, designed for surge voltage protection in AC circuits. It features a round varistor element with epoxy resin coating rated flame-retardant to UL94V-0 and tinned wire terminals. The device has a maximum RMS voltage rating of 14 V, a DC voltage of 18 V, and a nominal discharge current of 500 A per IEC 61051. It handles a single 8/20 µs surge current of 1000 A and dissipates up to 0.10 W of steady-state power. The varistor operates reliably at ambient temperatures from -40 °C to +105 °C and meets UL, CSA, VDE, IEC, and CQC standards. It is available in bulk packaging and is not subject to derating up to 105 °C.
VARISTOR 22V 1KA DISC 14MM Product overview: S14K14 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 22V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 22V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S14K14 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S14K14 |
| Product Name | 22V Circuit Protection Fuse |
| Mounting | Through Hole |