The S10K460E2 is a leaded metal oxide varistor in the EPCOS Advanced series, designed for overvoltage protection in AC power circuits. It has a maximum RMS operating voltage of 460 V, a DC voltage rating of 615 V, and can withstand a peak surge current of 3.5 kA (8/20 µs) with an energy absorption capability of 70 J. The device is constructed with a round varistor element coated in flame-retardant epoxy (UL94V-0) and features tinned wire leads. It meets UL, CSA, VDE, IEC, and CQC safety approvals, and operates within a temperature range of -40 to +105 °C. The component is available in bulk or taped formats on request.
VARISTOR 750V 3.5KA DISC 10MM Product overview: S10K460E2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K460E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K460E2 |
| Product Name | 750V Circuit Protection Fuse |
| Mounting | Through Hole |