The S10K460 is a leaded metal oxide varistor from the B722* Standard series, designed for circuit protection against voltage transients. It has a rated AC voltage of 460 V RMS, a DC voltage of 615 V, a maximum clamping voltage of 820 V at 5 A, and can handle a peak surge current of 2500 A (8/20 µs) with a maximum energy absorption of 50 J. The device features epoxy resin coating rated flame-retardant to UL94V-0, tinned wire terminals, and operates from -40°C to +105°C. It complies with IEC 60068-1, IEC 61051, UL, CSA, VDE, and IEC standards, and is available in bulk or taped formats. Its dimensions are consistent with the S10 package size as defined in the series.
VARISTOR 750V 2.5KA DISC 10MM Product overview: S10K460 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 750V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K460 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K460 |
| Product Name | 750V Circuit Protection Fuse |
| Mounting | Through Hole |