The S10K385E2 is a leaded metal oxide varistor from the B722* Advanced series, designed for surge protection in electrical circuits. It features an epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. The device has a maximum RMS voltage rating of 385 V, a DC voltage rating of 505 V, and can handle a nominal discharge current of 3000 A per 8/20 µs pulse. It supports a maximum energy absorption of 136 J and a maximum power dissipation of 0.6 W at 105 °C. The varistor operates within a temperature range of -40 °C to +105 °C and meets IEC60068-1 climatic category 40/105/56, with approvals from UL, CSA, VDE, and IEC. The part is available in bulk or taped versions on reel or in ammopack upon request.
VARISTOR 620V 3.5KA DISC 10MM Product overview: S10K385E2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 620V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 620V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K385E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K385E2 |
| Product Name | 620V Circuit Protection Fuse |
| Mounting | Through Hole |