The SIOV S10K320 is a leaded metal oxide varistor for circuit protection, rated for 320 V RMS and 420 V DC, with a maximum surge current of 2500 A (8/20 µs) and energy absorption of 50.0 J. It features a round varistor element with epoxy resin coating, flame-retardant to UL94V-0, and tinned wire terminals. The device operates from -40°C to +105°C and meets IEC60068-1 climatic category 40/105/56. It complies with UL, CSA, VDE, CQC, and IEC standards. The case size is standardized for the S10 series, with a lead spacing of 5.0 mm, and it is available in bulk or taped formats upon request.
VARISTOR 510V 2.5KA DISC 10MM Product overview: S10K320 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 510V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 510V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K320 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K320 |
| Product Name | 510V Circuit Protection Fuse |
| Mounting | Through Hole |