The S10K175E2 is a leaded metal oxide varistor in the B722* AdvanceD series, designed for circuit protection against voltage surges. It features an epoxy resin coating flame-retardant to UL94V-0 and tinned wire terminals. The part has a maximum RMS voltage rating of 175 V, a DC voltage of 225 V, a nominal discharge current of 1500 A, and an energy rating of 35.0 J. It supports surge currents up to 3500 A (8/20 µs) and operates within a temperature range of -40 to +105 °C with a storage range of -40 to +125 °C. The device meets UL, CSA, VDE, IEC, and CQC standards, with an electric strength of 2.5 kV RMS and insulation resistance of 100 MΩ.
VARISTOR 270V 3.5KA DISC 10MM Product overview: S10K175E2 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 270V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S10K175E2 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S10K175E2 |
| Product Name | 270V Circuit Protection Fuse |
| Mounting | Through Hole |