The SIOV metal oxide varistor series B722* includes the S07K140 variant, a leaded varistor with a round element and epoxy resin coating flame-retardant to UL94V-0. It is rated for 140 V RMS and 180 V DC maximum operating voltage, with a maximum surge current of 1200 A for an 8/20 µs waveform and a nominal discharge current of 500 A. The device has an energy rating of 10.0 J for a single 8/20 µs pulse and a power dissipation of 0.25 W. It operates within a temperature range of -40 to +105 °C and adheres to IEC60068-1 climatic category 40/105/56. The varistor is certified to UL, CSA, VDE, IEC, and CQC standards.
VARISTOR 220V 1.2KA DISC 7MM Product overview: S07K140 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220V. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 220V, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S07K140 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S07K140 |
| Product Name | 220V Circuit Protection Fuse |
| Mounting | Through Hole |