SIOV metal oxide varistor designed for surge protection in circuit applications, with a disc diameter of 5 mm and leaded mounting. It operates at a maximum RMS voltage of 115 V and is rated for a peak surge current of 400 A at 8/20 µs, with a nominal discharge current of 150 A. The component is coated in flame-retardant epoxy (UL94V-0), supports operating temperatures from -40 °C to +105 °C, and meets IEC 60068-1 (40/105/56), IEC 61051, UL, CSA, VDE, and IEC standards. The device has an insulation resistance of at least 100 MΩ and an electric strength of 2.5 kV RMS.
VARISTOR 180V 400A DISC 5MM Product overview: S05K115 from EPCOS (TDK) is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180V, 400A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 180V, 400A, Circuit Protection Fuse, Varistors, MOVs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 141-S05K115 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 141-S05K115 |
| Product Name | 180V 400A Circuit Protection Fuse |
| Mounting | Through Hole |