The RWS50B-12 is a 50W single-output AC-DC power supply with a 12V output, designed for general-purpose industrial applications. It features a metal case with dimensions of 81.5 x 82 x 34 mm and operates from an input range of 85-265Vac. The unit meets IEC62368-1 and UL508 safety certifications, complies with EN55011/EN55032-B and FCC Class B EMI standards, and provides 84% typical efficiency at 230Vac. It supports convection cooling, has a 7-year warranty in the Americas and EMEA, and operates from -20°C to +70°C with derating above 45°C. The /CO2 suffix indicates a double-sided board coating option.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
AC-DC CONVERTER, 1 O/P, 12V, 4.3A, 51.6W; Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:51.6W; Output Voltage - Output 1:12V; Output Current - Output 1:4.3A; Output Voltage - Output 2:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS50B-12/CO2 | 79X0865 |
| Product Name | AC-DC Power Supplies | Ac-Dc Converter, 1 O/p, 12V, 4.3A, 51.6W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | DC Power Supply; AC/DC Converter |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant |