TDK-Lambda Americas Inc. AC-DC Power Supplies RWS300B-5/CO2

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RWS300B-5 is a 300W single-output AC-DC power supply with a 5V output, designed for general-purpose industrial applications. It operates from 85 to 265Vac input, delivers 1.9A at 230Vac with 78.5% efficiency, and meets IEC62368-1 safety standards with UL508 certification. The unit has a maximum output ripple of 120mV, conduction and radiated EMI compliance to EN55011/EN55032-B and FCC Class B, and an operating temperature range of -20°C to +70°C with derating above 50°C. It features a metal case with dimensions of 170 x 102 x 41mm, weighs 900g, and includes a remote on/off function. The /CO2 suffix indicates a double-sided board coating, a feature available on select models.

Datasheet Summary
Powered by GS/AI

The RWS300B-5 is a 300W single-output AC-DC power supply with a 5V output, designed for general-purpose industrial applications. It operates from 85 to 265Vac input, delivers 1.9A at 230Vac with 78.5% efficiency, and meets IEC62368-1 safety standards with UL508 certification. The unit has a maximum output ripple of 120mV, conduction and radiated EMI compliance to EN55011/EN55032-B and FCC Class B, and an operating temperature range of -20°C to +70°C with derating above 50°C. It features a metal case with dimensions of 170 x 102 x 41mm, weighs 900g, and includes a remote on/off function. The /CO2 suffix indicates a double-sided board coating, a feature available on select models.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RWS300B-5/CO2 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RWS300B-5/CO2
AC-DC Power Supplies RWS300B-5/CO2
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RWS300B-5/CO2-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RWS300B-5/CO2-ND
AC DC Converters 285-RWS300B-5/CO2-ND
Enclosed, Conformal Coated AC DC Converters 1 Output 5V 50A 85 ~ 265 VAC Input

Enclosed, Conformal Coated AC DC Converters 1 Output 5V 50A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply Approvals Tdk-Lambda - 62X6247 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply Approvals Tdk-Lambda
62X6247
Power Supply Approvals Tdk-Lambda 62X6247
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:250W; Output Voltage - Output 1:5V; Output Current - Output 1:50A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RWS300B-5/CO2 285-RWS300B-5/CO2-ND 62X6247
Product Name AC-DC Power Supplies AC DC Converters Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1
Technology Switching Power Supply
Features 10 Year e-cap Lifetime SEMI F47
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Regulatory Compliance CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 203S-30kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
High Voltage Power Supplies - 402L-4KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUT35-5FF/B - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
AC-DC Power Supplies - CUS150M-18/A - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
5 suppliers