The TDK-Lambda RWS600B power supply is a single output unit designed for general-purpose applications, offering a maximum output power of 600W. It operates within a wide AC input voltage range of 85 to 265VAC, with a peak tolerance of 300VAC for short durations. The unit features a compact design and is enclosed for safety, making it suitable for various environments. This power supply includes essential protections such as overcurrent and overvoltage, ensuring reliable operation. It has a hold-up time of 20ms at full load and operates efficiently across a temperature range of -10 to +70°C, with derating above 50°C. The RWS600B is UL508 certified and complies with multiple safety and EMI standards, making it a robust choice for industrial applications. With a seven-year warranty and a mean time between failures (MTBF) of over 2 million hours, the RWS600B is built for longevity and reliability. Its dimensions are 120 x 61 x 190 mm, and it weighs approximately 1600g, making it manageable for integration into various systems.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Power Supply Approvals:ITE; No. of Outputs:1Outputs; Output Power Max:302.4W; Output Voltage - Output 1:48V; Output Current - Output 1:6.3A; Output Voltage - Output 2:-; Output Current - Output 2:-; Output Voltage - Output 3:- RoHS Compliant: Yes
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Supplies | Power Supplies |
| Product Number | RWS300B-48/CO2 | 62X6245 |
| Product Name | AC-DC Power Supplies | Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply | |
| Technology | Switching Power Supply | |
| Features | 10 Year e-cap Lifetime SEMI F47 | |
| Operating Temperature | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | CSA60950-1 EN60950-1 UL60950-1 CSA62368-1 EN62368-1 UL62368-1 CSA C22.2 No.107.1-01 UL508 | RoHS Compliant |