The CUT75-5FF/A is a 75W triple-output AC-DC power supply with a 5V main output and two auxiliary outputs of +15V and -15V, or optionally 30V with the common terminal disconnected. It features an open-frame design with a cover enclosure, measuring 130 x 82 x 38 mm (5.12 x 3.23 x 1.5 inches), and uses JST connectors. The unit accepts an input range of 85-265Vac or 120-370Vdc, operates from -20°C to +70°C with convection cooling, and meets IEC60601-1 and IEC62368-1 safety standards. It provides 85% efficiency, 20ms hold-up time at 110Vac, and certified immunity to ESD, DIPS, and conducted transients per IEC61000-4 standards. Output ripple and noise are specified up to 150mV, with no minimum load required. The part has a 169,333-hour MTBF and a three-year warranty.
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Open Frame AC DC Converters 3 Output 5V 15V -15V 8A, 2.5A, 1A 85 ~ 265 VAC Input
POWER SUPPLY, AC-DC, 2/3 O/P, 75W; Power Supply Approvals:ITE; No. of Outputs:3 Output; Power Rating (Convection Cooling):75W; Input Voltage VAC:85V AC to 265V AC; Power Supply Output Type:Adjustable, Fixed; Input Voltage AC Max:265VRoHS Compliant: Yes
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CUT75-5FF/A | 285-CUT75-5FF/A-ND | 41Y4276 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Power Supply, Ac-Dc, 2/3 O/p, 75W; Power Supply Approvals Tdk-Lambda |
| Type | DC Power Supply; Medical Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | Dual or Triple output Cover and baseplate options CH1 is isolated from CH 2 & 3 | ||
| Operating Temperature | -20 to 70 C (-4 to 158 F) | -20 to 70 C (-4 to 158 F) | |
| Regulatory Compliance | IEC60601-1 EN60601-1 IEC60950-1 CSA60950-1 EN60950-1 UL60950-1 |