The RTHN-5020 is a three-phase EMC filter rated for 500Vac and 20A, designed for high noise attenuation in power line applications. It features a low-profile case with captive screws and terminal covers, and uses a two-stage ferrite core configuration to provide common mode attenuation from 0.1 to 10 MHz and differential mode attenuation from 0.2 to 30 MHz. It has a DC resistance of 50 mΩ and a leakage current of 5.0 mA at 500Vac/60Hz. The filter is UL1283 certified for a short circuit current rating of 14kA with an appropriate breaker and complies with EN60939-1/-2 and RoHS. It weighs 1000 g and operates from -25°C to +85°C with derating above 50°C.
Power Line EMC Filters, 3-phase/3-line(500V)
FILTER, 500VAC 20A, SCREW TERMINATIONS
| TDK-Lambda Americas Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RTHN-5020 | 46R0889 |
| Product Name | Power Line EMC Filters | Filter, 500Vac 20A, Screw Terminations Tdk-Lambda |
| Package / Mounting | Low profile |