The Tdk-Lambda Filter, part number 46R0594, is designed for use in applications requiring a 250Vac, 20A rating. It features screw terminations for secure connections and is compatible with DIN rail mounting, facilitating easy installation in various setups. This filter is equipped with an amorphous core for the common mode coil, which enhances its ability to prevent device errors and withstand current saturation. It also offers a low-leakage current characteristic, making it suitable for sensitive electronic applications. The filter complies with safety standards including UL1283, CSA C22.2 No.8, and EN60939, ensuring reliability and safety in operation. The operating temperature range is specified from -25°C to +85°C, allowing for versatility in different environmental conditions.
FILTER, 250VAC 20A, SCREW TERMINATIONS, DIN RAIL MOUNT, LOW LEAKAGE
| Newark, An Avnet Company | |
|---|---|
| Product Category | EMI Filters and RFI Filters |
| Product Number | 46R0594 |
| Product Name | Filter, 250Vac 20A, Screw Terminations, Din Rail Mount, Low Leakage Tdk-Lambda |