TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSMN-2016L RSMN-2016L

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793393-RSMN-2016L Series: RSMN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 16A Family Name: RSMN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793393-RSMN-2016L Series: RSMN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 16A Family Name: RSMN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSMN-2016L
RSMN-2016L
Power Line Filter Modules - RSMN-2016L RSMN-2016L
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793393-RSMN-2016L Series: RSMN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 16A Family Name: RSMN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 793393-RSMN-2016L
Series: RSMN
Termination Style: Terminal Block
Operating Temperature Range: -25°C ~ 85°C
Approvals: CSA, EN, UL
Applications: General
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 16A
Family Name: RSMN
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Categories: Filters
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSMN-2016L
Product Name Power Line Filter Modules - RSMN-2016L
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1017-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3000 MHz
View Details
2 suppliers
1780 MHz Cavity Band Pass Filter - AB1780B715 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 110000 kHz
View Details
RF Band Pass Filter - UIYBPF21696A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1000 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
View Details