The Tdk-Lambda Filter, part number 46R0416, is designed for single-phase applications with a rated voltage of 250Vac and a maximum current of 6A. It features screw terminations for secure connections and is characterized by low leakage current, making it suitable for sensitive electronic applications. The filter complies with safety standards including UL1283, CSA C22.2 No.8, and EN60939, ensuring reliability and safety in various environments. It operates within an ambient temperature range of -25°C to +85°C and has a withstand voltage of 2500V for 60 seconds. This filter is part of a broader series that offers various configurations, including options for low-leakage current and DIN rail compatibility.
Power Line EMC Filters, 1-phase(250V), Rated Current:6A, Wide range high attenuation, Block terminal(Low-leakage
Single Phase EMC/EMI Line Filter 6A 250VAC Two Stage Terminal Block
FILTER, 250VAC 6A, SCREW TERMINATIONS, LOW LEAKAGE
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSHN-2006L | RSHN-2006L-ND | 46R0416 |
| Product Name | Power Line EMC Filters | Power Line Filter Modules | Filter, 250Vac 6A, Screw Terminations, Low Leakage Tdk-Lambda |
| Package / Mounting | Low profile | Chassis Mount | |
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939 | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL | |
| Rated Voltage | 250 volts | 250 volts |