TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSHN-2003L RSHN-2003L

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793390-RSHN-2003L Series: RSHN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Two Stage Filter Type: Single Phase Current: 3A Family Name: RSHN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: September 20, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793390-RSHN-2003L Series: RSHN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Two Stage Filter Type: Single Phase Current: 3A Family Name: RSHN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: September 20, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSHN-2003L
RSHN-2003L
Power Line Filter Modules - RSHN-2003L RSHN-2003L
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793390-RSHN-2003L Series: RSHN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Two Stage Filter Type: Single Phase Current: 3A Family Name: RSHN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: September 20, 2008 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 793390-RSHN-2003L
Series: RSHN
Termination Style: Terminal Block
Operating Temperature Range: -25°C ~ 85°C
Approvals: CSA, EN, UL
Applications: General
Mounting: Chassis Mount
Configuration: Two Stage
Filter Type: Single Phase
Current: 3A
Family Name: RSHN
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Categories: Filters
Introduction Date: September 20, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSHN-2003L
Product Name Power Line Filter Modules - RSHN-2003L
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B118LB4S-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
2 suppliers
1166-1186MHz Cavity Band Pass Filter - AB1176B1209 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1176 MHz
Bandwidth 20000 kHz
View Details
10 to 18GHz – High Pass Filter - UIYHPF2825A - UIY Inc.
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 8500 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Smiths Interconnect, a Molex company
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details