Single Phase EMC/EMI Line Filter 50A 250VAC Single Stage Terminal Block
TDK-Lambda RSEN-2050 EMC Filter
FILTER, 250VAC 50A, SCREW TERMINATIONS
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | 285-2525-ND | 2380227 | 46R0403 |
| Product Name | Power Line Filter Modules | Power Line Filters | Filter, 250Vac 50A, Screw Terminations Tdk-Lambda |
| Filter Type | Single Phase | Single Phase | |
| Package / Mounting | Chassis Mount | ||
| Product Standards | UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL |