TDK-Lambda Americas Inc., High Power Division Power Line Filter Modules - RSEN-2040 RSEN-2040

Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793386-RSEN-2040 Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 40A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793386-RSEN-2040 Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 40A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Line Filter Modules - RSEN-2040
RSEN-2040
Power Line Filter Modules - RSEN-2040 RSEN-2040
Manufacturer: TDK-Lambda Americas Inc. Win Source Part Number: 793386-RSEN-2040 Series: RSEN Termination Style: Terminal Block Operating Temperature Range: -25°C ~ 85°C Approvals: CSA, EN, UL Applications: General Mounting: Chassis Mount Configuration: Single Stage Filter Type: Single Phase Current: 40A Family Name: RSEN Voltage - Rated DC: 250V Voltage - Rated AC: 250V Categories: Filters Introduction Date: November 19, 2007 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited

Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 793386-RSEN-2040
Series: RSEN
Termination Style: Terminal Block
Operating Temperature Range: -25°C ~ 85°C
Approvals: CSA, EN, UL
Applications: General
Mounting: Chassis Mount
Configuration: Single Stage
Filter Type: Single Phase
Current: 40A
Family Name: RSEN
Voltage - Rated DC: 250V
Voltage - Rated AC: 250V
Categories: Filters
Introduction Date: November 19, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number RSEN-2040
Product Name Power Line Filter Modules - RSEN-2040
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-1050-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 3000 MHz
View Details
2 suppliers
RF Band Pass Filter - UIYBPF12183A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 670 MHz
View Details
5530 MHz Cavity Band Pass Filter - AB5530B564 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5530 MHz
Bandwidth 20000 kHz
View Details
2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
View Details