TDK-Lambda Americas Inc. Power Line Filter Modules RSEN-2016D

Description
Single Phase EMC/EMI Line Filter 16A 250VAC Single Stage Terminal Block
Request a Quote Datasheet
Description
Single Phase EMC/EMI Line Filter 16A 250VAC Single Stage Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Line Filter Modules - 285-2622-ND - DigiKey
Thief River Falls, MN, United States
Power Line Filter Modules
285-2622-ND
Power Line Filter Modules 285-2622-ND
Single Phase EMC/EMI Line Filter 16A 250VAC Single Stage Terminal Block

Single Phase EMC/EMI Line Filter 16A 250VAC Single Stage Terminal Block

Buy Now Datasheet
Power Line Filter, 1 Phase, 250V, 16A; Filter Applications Tdk-Lambda - 46R0391 - Newark, An Avnet Company
Chicago, IL, United States
Power Line Filter, 1 Phase, 250V, 16A; Filter Applications Tdk-Lambda
46R0391
Power Line Filter, 1 Phase, 250V, 16A; Filter Applications Tdk-Lambda 46R0391
POWER LINE FILTER, 1 PHASE, 250V, 16A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:1 Phase RoHS Compliant: Yes

POWER LINE FILTER, 1 PHASE, 250V, 16A; Filter Applications:General Purpose; Voltage Rating:250VAC; Current Rating:16A; No. of Phases:Single Phase; No. of Stages:1 Stage; Filter Input Terminals:Terminal Block; Filter Type:1 Phase RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category EMI Filters and RFI Filters EMI Filters and RFI Filters
Product Number 285-2622-ND 46R0391
Product Name Power Line Filter Modules Power Line Filter, 1 Phase, 250V, 16A; Filter Applications Tdk-Lambda
Filter Type Single Phase Single Phase
Package / Mounting DIN Rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); CSA, EN, UL
Rated Voltage 250 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter Modules - 486-3-132-198-ND - DigiKey
Specs
Filter Type Single Phase
Package / Mounting Panel Mount
Product Standards CQC, cURus, ENEC
View Details
24Vdc 20A DIN rail mount buffer module - DBM20/E - TDK-Lambda Europe GmbH
Specs
Product Standards IEC/UL/CSA/EN62368-1, UL508, CE Mark and UKCA Mark
Rated Voltage 23 to 30 volts
Rated Current 0.2000 to 0.8000 amps
View Details
Power Line EMC Filters - RSHN-2030D - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Package / Mounting DIN rail
Product Standards UL Recognized Component Mark (US and Canadian); CSA Mark (US, NRTL/C); UL1283, CSA C22.2 No.8, EN60939
Rated Voltage 250 volts
View Details
2 suppliers