Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Filter Type: Power Line
Configuration: 5 x 7
Voltage - Rated DC: 48V
Applications: Motor Control
Approval Agency: cULus
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
| Win Source Electronics | |
|---|---|
| Product Category | Electrical Connectors |
| Product Name | Connectors,Interconnects |
| Mounting | Fixed |