Manufacturer: TDK-Lambda Americas Inc.
Win Source Part Number: 892411-RSEL-2006A
Series: RSEL
Operating Temperature Range: -25°C ~ 85°C
Features: Single Phase EMC/EMI Line Filter 6 A 250VAC - Single Stage Quick Connect
Package: Bulk
Mounting: Chassis Mount
Family Name: RSEL-2006
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
HTSUS: 8536.30.8000
Other Part Number: RSEL-2006A-ND, RSEL2006A, 285-2744
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | RSEL-2006A |
| Product Name | Power Line Filter Modules - RSEL-2006A |