Single Phase EMC/EMI Line Filter 3A 250VAC Single Stage Terminal Block
FILTER, 250VAC 3A, SCREW TERMINATIONS, DIN RAIL MOUNT
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | EMI Filters and RFI Filters | EMI Filters and RFI Filters |
| Product Number | RSAN-2003D-ND | 46R0319 |
| Product Name | Power Line Filter Modules | Filter, 250Vac 3A, Screw Terminations, Din Rail Mount Tdk-Lambda |
| Filter Type | Single Phase |