Low profile shielded power line EMI reduction inductors. Application include Notebook and mobile computers, amusement equipment, automotive equipment, etc
Inductance = 7.8 μH
Maximum DC Current = 7A
Length = 12.5mm
Depth = 12.8mm
Height = 4.5mm
Dimensions = 12.5 x 12.8 x 4.5mm
Tolerance = ±30%
Maximum DC Resistance = 10.2mOhms
Series = RLF12545
Minimum Operating Temperature = -20°C
Low profile shielded power line EMI reduction inductors. Application include Notebook and mobile computers, amusement equipment, automotive equipment, etc
Inductance = 7.8 μH
Maximum DC Current = 7A
Length = 12.5mm
Depth = 12.8mm
Height = 4.5mm
Dimensions = 12.5 x 12.8 x 4.5mm
Tolerance = ±30%
Maximum DC Resistance = 10.2mOhms
Series = RLF12545
Minimum Operating Temperature = -20°C
Delivery on production packaging - Reel. This product is non-returnable.
Low profile shielded power line EMI reduction inductors. Application include Notebook and mobile computers, amusement equipment, automotive equipment, etc
Inductance = 7.8 μH
Maximum DC Current = 7A
Length = 12.5mm
Depth = 12.8mm
Height = 4.5mm
Dimensions = 12.5 x 12.8 x 4.5mm
Tolerance = ±30%
Maximum DC Resistance = 10.2mOhms
Series = RLF12545
Minimum Operating Temperature = -20°C
7.8µH Shielded Wirewound Inductor 5.4A 12.24mOhm Max Nonstandard
7.8µH Shielded Wirewound Inductor 5.4A 12.24mOhm Max Nonstandard
7.8µH Shielded Wirewound Inductor 5.4A 12.24mOhm Max Nonstandard
POWER LINE IND, 7.8UH,5.4A,30%; Inductance:7.8µH; RMS Current (Irms):5.4A; Inductor Construction:Shielde
RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes |
Product Number | 7413258 | 445-2952-2-ND | 90R0541 |
Product Name | Fixed Inductors | Power Line Ind, 7.8Uh,5.4A,30%; Inductance Tdk | |
Operating Temperature | -20 C (-4 F) | -40 to 105 C (-40 to 221 F) | |
Technology | Wirewound | ||
Inductance Range | 7.8 microH | 7.8 microH | |
Inductance Tolerance | -30 to 30 (+/- %) | 30 (+/- %) | 30 (+/- %) |
DCR | 0.0102 ohms | 0.0122 ohms | 0.0102 ohms |