TDK U.S.A. Corporation Fixed Inductors - RLF10160T-470M1R5-D RLF10160T-470M1R5-D

Description
Manufacturer: TDK Corporation Win Source Part Number: 891963-RLF10160T-470 M1R5-D Series: RLF-D Operating Temperature Range: -40°C ~ 150°C Features: 47 µH Shielded Wirewound Inductor 1.5 A 111.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-16645-6, RLF10160T-470M1R5-D- ND, 445-16645-2, 445-16645-1
Request a Quote Datasheet
Description
Manufacturer: TDK Corporation Win Source Part Number: 891963-RLF10160T-470 M1R5-D Series: RLF-D Operating Temperature Range: -40°C ~ 150°C Features: 47 µH Shielded Wirewound Inductor 1.5 A 111.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-16645-6, RLF10160T-470M1R5-D- ND, 445-16645-2, 445-16645-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - RLF10160T-470M1R5-D
891963-RLF10160T-470M1R5-D
Fixed Inductors - RLF10160T-470M1R5-D 891963-RLF10160T-470M1R5-D
Manufacturer: TDK Corporation Win Source Part Number: 891963-RLF10160T-470 M1R5-D Series: RLF-D Operating Temperature Range: -40°C ~ 150°C Features: 47 µH Shielded Wirewound Inductor 1.5 A 111.6mOhm Max Nonstandard Package: Reel - TR Package: Nonstandard Mounting: Surface Mount Part Status: Not For New Designs Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Quantity per package: 500 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Other Part Number: 445-16645-6, RLF10160T-470M1R5-D- ND, 445-16645-2, 445-16645-1

Manufacturer: TDK Corporation
Win Source Part Number: 891963-RLF10160T-470M1R5-D
Series: RLF-D
Operating Temperature Range: -40°C ~ 150°C
Features: 47 µH Shielded Wirewound Inductor 1.5 A 111.6mOhm Max Nonstandard
Package: Reel - TR
Package: Nonstandard
Mounting: Surface Mount
Part Status: Not For New Designs
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Other Part Number: 445-16645-6, RLF10160T-470M1R5-D-ND, 445-16645-2, 445-16645-1

Buy Now Datasheet
Fixed Inductors - 445-16645-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
445-16645-2-ND
Fixed Inductors 445-16645-2-ND
47µH Shielded Wirewound Inductor 1.5A 111.6mOhm Max Nonstandard

47µH Shielded Wirewound Inductor 1.5A 111.6mOhm Max Nonstandard

Buy Now Datasheet
47UH 1.5A 111.6MOHM Inductor and Choke - 71-RLF10160T-470M1R5-D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47UH 1.5A 111.6MOHM Inductor and Choke
71-RLF10160T-470M1R5-D
47UH 1.5A 111.6MOHM Inductor and Choke 71-RLF10160T-470M1R5-D
FIXED IND 47UH 1.5A 111.6MOHM SM Product overview: RLF10160T-470M1R5-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.5A, 111.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.5A, 111.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLF10160T-470M1R5 -D can be used for catalog matching and distributor lookup.

FIXED IND 47UH 1.5A 111.6MOHM SM Product overview: RLF10160T-470M1R5-D from TDK Corporation is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47UH, 1.5A, 111.6MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 47UH, 1.5A, 111.6MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-RLF10160T-470M1R5-D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 891963-RLF10160T-470M1R5-D 445-16645-2-ND 71-RLF10160T-470M1R5-D
Product Name Fixed Inductors - RLF10160T-470M1R5-D Fixed Inductors 47UH 1.5A 111.6MOHM Inductor and Choke
Operating Temperature -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F) -40 to 150 C (-40 to 302 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Ferrite; Drum Core, Wirewound Ferrite
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

UT/ET Series Common Mode Inductors - ET2835-035 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 92000 to 2000 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers