TDK-Lambda Americas Inc. DC-DC Converters RGA4W250W020A-003

Description
DC-DC Converters, PCB mount type, Output: 250W, wide range (3.3 to 15V), Non-Isolated Step-down
Request a Quote
Description
DC-DC Converters, PCB mount type, Output: 250W, wide range (3.3 to 15V), Non-Isolated Step-down
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RGA4W250W020A-003 is a 250W non-isolated DC-DC buck converter in a 1/16th brick package, measuring 35.6 x 25.6 x 13.0 mm excluding the mounting tab. It accepts a 9 to 53 VDC input and provides a 3.3 to 15 VDC adjustable output with up to 20 A current. The module is encapsulated in a five-sided aluminum case, rated for operation up to 110°C case temperature, and qualified to MIL-STD-810G for shock and vibration. It supports conduction cooling, remote on/off with negative logic, and includes optional power good, frequency synchronization, and output sequencing features. Efficiency ranges from 90% to 97%, with a switching frequency of 400 kHz. The part meets CE and UKCA safety standards and carries a three-year warranty.

Datasheet Summary
Powered by GS/AI

The RGA4W250W020A-003 is a 250W non-isolated DC-DC buck converter in a 1/16th brick package, measuring 35.6 x 25.6 x 13.0 mm excluding the mounting tab. It accepts a 9 to 53 VDC input and provides a 3.3 to 15 VDC adjustable output with up to 20 A current. The module is encapsulated in a five-sided aluminum case, rated for operation up to 110°C case temperature, and qualified to MIL-STD-810G for shock and vibration. It supports conduction cooling, remote on/off with negative logic, and includes optional power good, frequency synchronization, and output sequencing features. Efficiency ranges from 90% to 97%, with a switching frequency of 400 kHz. The part meets CE and UKCA safety standards and carries a three-year warranty.

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - RGA4W250W020A-003 - TDK-Lambda Americas Inc.
National City, CA, United States
DC-DC Converters
RGA4W250W020A-003
DC-DC Converters RGA4W250W020A-003
DC-DC Converters, PCB mount type, Output: 250W, wide range (3.3 to 15V), Non-Isolated Step-down

DC-DC Converters, PCB mount type, Output: 250W, wide range (3.3 to 15V), Non-Isolated Step-down

Supplier's Site Datasheet
250W ruggedized non-isolated DC-DC converters - RGA4W250W020A-003 - TDK-Lambda Europe GmbH
Achern, Germany
250W ruggedized non-isolated DC-DC converters
RGA4W250W020A-003
250W ruggedized non-isolated DC-DC converters RGA4W250W020A-003
The rugged RGA non-isolated DC-DC step-down converters are encapsulated in a five-sided aluminium case and rated for up to 110˚C operation. The modules have the industry standard 1/16th brick pin-out, are qualified to high shock and vibration and designed for fan-less, conduction cooled applications. The series accepts a wide input range to support multiple DC bus and battery voltages. Standard and optional features include remote on/off, remote sense, power good, frequency synchronization and output sequencing, making the modules a truly versatile power solution. The wide output adjustment range allows one model to be used in multiple positions, assisting inventory and part number reduction. Features Up to 250W in a 1/16th Brick Pin-Out Encapsulated in a 5-sided Aluminium case 110 ˚C maximum case temperature Efficiency - Up to 98% Wide 3.3 to 15V, 3.3 to 24V or 3.3 to 40V Output Adjustment Wide 9 to 40V or 9 to 53V Input Range Low Component Count with Minimal External Components Applications for this product General Purpose Industrial Test & Measurement Broadcast / Communications / Professional Audio Commercial Aerospace Robotics

The rugged RGA non-isolated DC-DC step-down converters are encapsulated in a five-sided aluminium case and rated for up to 110˚C operation. The modules have the industry standard 1/16th brick pin-out, are qualified to high shock and vibration and designed for fan-less, conduction cooled applications. The series accepts a wide input range to support multiple DC bus and battery voltages. Standard and optional features include remote on/off, remote sense, power good, frequency synchronization and output sequencing, making the modules a truly versatile power solution. The wide output adjustment range allows one model to be used in multiple positions, assisting inventory and part number reduction.

Features

  • Up to 250W in a 1/16th Brick Pin-Out
  • Encapsulated in a 5-sided Aluminium case
  • 110 ˚C maximum case temperature
  • Efficiency - Up to 98%
  • Wide 3.3 to 15V, 3.3 to 24V or 3.3 to 40V Output Adjustment
  • Wide 9 to 40V or 9 to 53V Input Range
  • Low Component Count with Minimal External Components

Applications for this product

  • General Purpose Industrial
  • Test & Measurement
  • Broadcast / Communications / Professional Audio
  • Commercial Aerospace
  • Robotics
Supplier's Site Datasheet
Dc / Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda - 34AK1122 - Newark, An Avnet Company
Chicago, IL, United States
Dc / Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda
34AK1122
Dc / Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda 34AK1122
DC / DC CONVERTER, 3.3V TO 15V, 20A; Power Supply Approvals:-; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

DC / DC CONVERTER, 3.3V TO 15V, 20A; Power Supply Approvals:-; Output Power Max:250W; Output Voltage Min:3.3V; Output Voltage Max:15V; Output Current Max:20A; DC / DC Converter Output Type:Adjustable; Input Voltage DC Min:9V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. TDK-Lambda Europe GmbH Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RGA4W250W020A-003 RGA4W250W020A-003 34AK1122
Product Name DC-DC Converters 250W ruggedized non-isolated DC-DC converters Dc / Dc Converter, 3.3V To 15V, 20A; Power Supply Approvals Tdk-Lambda
Type DC-DC Converter DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
Operating Temperature -40 to 110 C (-40 to 230 F) -40 to 110 C (-40 to 230 F)
Regulatory Compliance CE Mark RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - CN200A110-12/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
High Voltage Power Supplies - 402S-30KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
DC-DC Converters - CC6-4803SF-E - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC-DC Converter
Technology Switching Power Supply
Form Factor Board Mount
View Details
5 suppliers
High Voltage Power Supplies - 802L-50KV-POS-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details