The CC6-4803SF-E is a 6W isolated DC-DC converter from the CC-E series, operating from a 36 to 76V input and delivering a 3.3V output at 1.2A. It features a through-hole mounting style and a five-sided metal case for reduced radiated noise. The device offers 77% efficiency at nominal input, maintains an input-to-output isolation of 500Vac, and supports operation in ambient temperatures from -40 to 85°C. Output voltage tolerance is ±3%, with ripple and noise rated at 120mV (typical 40mV). It includes remote on/off functionality with negative logic and complies with IEC/UL/CSA/EN62368-1
The DC-DC converter is a type of switching power supply that converts direct currents of buslines into direct currents that are needed for devices. TDK has a lineup of DC-DC converters under the TDK-Lambda brand for the industrial equipment market boasting high-reliability and long service life made possible with advanced circuit designing technology and high-density mounting technology. The lineup of DC-DC converters by TDK-Lambda also includes isolated and non-isolated types to meet various applications along with onboard, power module and unit types and a wide range of industry-standard sizes from brick-shaped to inch-sized.
Consisting of 68 input voltage, output voltage and output power combinations, the CC-E series offers a wide choice of field proven products to suit a variety of applications. Backed by a five year warranty, the light weight converters have a metal case to reduce radiated EMI and are available in through hole or surface mount packages.
Features
Applications for this product
Isolated Module DC DC Converter 1 Output 3.3V 1.2A 36V - 76V Input
DC DC CONVERTER 3.3V 6W
CC-E Series
| TDK-Lambda Americas Inc. | TDK-Lambda Europe GmbH | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Allied Electronics, Inc. | |
|---|---|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies | Power Supplies | Power Supplies |
| Product Number | CC6-4803SF-E | CC6-4803SF-E | 445-3286-ND | CC6-4803SF-E | 70177165 |
| Product Name | DC-DC Converters | 1.5W-10W Single & Dual DC-DC converters | DC DC Converters | Power Supplies - Board Mount - DC DC Converters | POWER SUPPLY, 3.3V, 6W, 48V INPUT |
| Type | DC-DC Converter | DC-DC Converter | DC-DC Converter; 1 | DC-DC Converter | DC-DC Converter |
| Technology | Switching Power Supply | Switching Power Supply | |||
| Form Factor | Board Mount | Board Mount | Board Mount | Board Mount | Open Frame |
| Features | Ultra-compact metal shielded type Convection cooling Dual output models also available. | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |