The RFE1600-32/S is a 1600W, 1U-height AC-DC industrial power supply with a 32V output, featuring an isolated PMBus™ (I2C) interface. It operates from 85 to 265Vac input and delivers up to 47A at 170Vac and above. The unit includes internal ORing MOSFETs for parallel operation, remote on/off, DC good and AC fail signals, and a 12V auxiliary output. It supports current sharing across up to 10 units with 5% accuracy, has efficiency of 88% at 115Vac and 90% at 230Vac, and meets IEC/UL/CSA/EN62368-1
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Enclosed AC DC Converters 1 Output 32V 47A 85 ~ 265 VAC Input
AC-DC, 115-230VAC, OUTPUT 32V 47A , 1504W, I2C
| TDK-Lambda Americas Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | RFE1600-32/S | 285-RFE1600-32/S-ND | 48Y0192 |
| Product Name | AC-DC Power Supplies | AC DC Converters | Ac-Dc, 115-230Vac, Output 32V 47A , 1504W, I2C Tdk-Lambda |
| Type | DC Power Supply | AC/DC Converter; 1 | DC Power Supply |
| Technology | Switching Power Supply | ||
| Features | 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option | ||
| Operating Temperature | -10 to 70 C (14 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Regulatory Compliance | IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 |