TDK-Lambda Americas Inc. AC-DC Power Supplies RFE1600-24/S

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The RFE1600-24/S is a 1600W AC-DC industrial power supply in a 1U height package, measuring 320 x 85 x 40.1 mm. It provides a 24V output with a programmable range of 19.2 to 29V, delivering up to 67A at full input voltage. The unit includes an isolated PMBus™ (I2C) interface for digital control and monitoring, internal ORing MOSFETs for current sharing in parallel operation, and standard features such as AC fail, DC good, remote on/off, and a 12V auxiliary output. Efficiency reaches 90% at 100-240Vac input, and it complies with IEC/UL/CSA/EN62368-1 and EN61000-3-2 standards. Operating temperature ranges from -10°C to +70°C with derating above +50°C, and it supports a maximum operating altitude of 3000m. The unit uses internal variable-speed fans for cooling and meets IEC60068-2-64 and IEC60068-2-27 for vibration and shock tolerance.

Datasheet Summary
Powered by GS/AI

The RFE1600-24/S is a 1600W AC-DC industrial power supply in a 1U height package, measuring 320 x 85 x 40.1 mm. It provides a 24V output with a programmable range of 19.2 to 29V, delivering up to 67A at full input voltage. The unit includes an isolated PMBus™ (I2C) interface for digital control and monitoring, internal ORing MOSFETs for current sharing in parallel operation, and standard features such as AC fail, DC good, remote on/off, and a 12V auxiliary output. Efficiency reaches 90% at 100-240Vac input, and it complies with IEC/UL/CSA/EN62368-1 and EN61000-3-2 standards. Operating temperature ranges from -10°C to +70°C with derating above +50°C, and it supports a maximum operating altitude of 3000m. The unit uses internal variable-speed fans for cooling and meets IEC60068-2-64 and IEC60068-2-27 for vibration and shock tolerance.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - RFE1600-24/S - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
RFE1600-24/S
AC-DC Power Supplies RFE1600-24/S
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-RFE1600-24/S-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-RFE1600-24/S-ND
AC DC Converters 285-RFE1600-24/S-ND
Enclosed AC DC Converters 1 Output 24V 67A 85 ~ 265 VAC Input

Enclosed AC DC Converters 1 Output 24V 67A 85 ~ 265 VAC Input

Buy Now Datasheet
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda - 53W8399 - Newark, An Avnet Company
Chicago, IL, United States
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda
53W8399
Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda 53W8399
AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.6KW, 24V, 67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.608kW; Output Current Max:67A; Product Range:RFE Series RoHS Compliant: Yes

AC-DC CONVERTER, RACK MOUNT, 1 O/P, 1.6KW, 24V, 67A; Power Supply Approvals:ITE; No. of Outputs:1 Output; Power Supply Output Type:Adjustable, Fixed; Output Power Max:1.608kW; Output Current Max:67A; Product Range:RFE Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number RFE1600-24/S 285-RFE1600-24/S-ND 53W8399
Product Name AC-DC Power Supplies AC DC Converters Ac-Dc Converter, Rack Mount, 1 O/p, 1.6Kw, 24V, 67A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply AC/DC Converter; 1 DC Power Supply; AC/DC Converter
Technology Switching Power Supply
Features 1U High Internal ORing FETs (1600 & 2500) Current Share PMBus™ Communication Option
Operating Temperature -10 to 70 C (14 to 158 F) 0 to 70 C (32 to 158 F)
Regulatory Compliance IEC62368-1 CSA62368-1 EN62368-1 UL62368-1 RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

AC-DC Power Supplies - CUS400M-19/AX5 - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
View Details
2 suppliers
High Voltage Power Supplies - 802-OEM-15KV-NEG-3P400 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUT75-522/TB - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
3 suppliers
High Voltage Power Supplies - 303L-15kV-NEG-3P480 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details