TDK-Lambda Americas Inc. AC-DC Power Supplies CUS600M1-36

Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Description
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CUS600M1-36 is a 600W AC-DC power supply in the CUS600M series, designed for medical and ITE applications with convection or forced air cooling. It offers a 36V output with a maximum convection power of 399.6W and peak forced air power of 601.2W. The unit features remote on/off, remote sense, and a Power Good signal, certified to IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 with 2x MOPP isolation. It complies with EN55032/EN55011-B EMI and EN60601-1-2:2015 immunity standards. The open-frame version measures 127 x 76.2 x 37 mm and weighs 470g, with a 5-year warranty. The CUS600M1 models have a reduced feature set compared to the CUS600M, lacking the internal fan option and output adjustment.

Datasheet Summary
Powered by GS/AI

The CUS600M1-36 is a 600W AC-DC power supply in the CUS600M series, designed for medical and ITE applications with convection or forced air cooling. It offers a 36V output with a maximum convection power of 399.6W and peak forced air power of 601.2W. The unit features remote on/off, remote sense, and a Power Good signal, certified to IEC/EN/UL/CSA62368-1 and IEC/EN/ES/CSA60601-1 with 2x MOPP isolation. It complies with EN55032/EN55011-B EMI and EN60601-1-2:2015 immunity standards. The open-frame version measures 127 x 76.2 x 37 mm and weighs 470g, with a 5-year warranty. The CUS600M1 models have a reduced feature set compared to the CUS600M, lacking the internal fan option and output adjustment.

Suppliers

Company
Product
Description
Supplier Links
AC-DC Power Supplies - CUS600M1-36 - TDK-Lambda Americas Inc.
National City, CA, United States
AC-DC Power Supplies
CUS600M1-36
AC-DC Power Supplies CUS600M1-36
AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

AC-DC converters have the functionality to extract a stable DC power supply by rectifying and controlling commercial power supplies. TDK offers an abundant lineup of TDK-Lambda brand AC-DC switching power supplies that adopt the "switching method" for the industrial equipment market. These power supplies are available in unit types, PC board types, power module types, on-board types, and DIN rail mount types, with a wide-ranging product lineup from models with a small capacity of several W to models with a large capacity exceeding 2 kW. TDK-Lambda offers "standard power supplies" that meet the various needs of its customers for keeping up with the changing times, including miniaturization and efficiency enhancement, compliance with safety standards, support for wide input, compliance with EMI (electromagnetic interference) standards and higher harmonic current regulation, compliance with the RoHS directive, and the adoption of digital control technologies.

Supplier's Site Datasheet
AC DC Converters - 285-CUS600M1-36-ND - DigiKey
Thief River Falls, MN, United States
AC DC Converters
285-CUS600M1-36-ND
AC DC Converters 285-CUS600M1-36-ND
Open Frame AC DC Converters 1 Output 36V 11.1A 85 ~ 265 VAC Input

Open Frame AC DC Converters 1 Output 36V 11.1A 85 ~ 265 VAC Input

Buy Now Datasheet
Power Supply, Ac-Dc, 36V, 16.7A; Power Supply Approvals Tdk-Lambda - 50AJ6716 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 36V, 16.7A; Power Supply Approvals Tdk-Lambda
50AJ6716
Power Supply, Ac-Dc, 36V, 16.7A; Power Supply Approvals Tdk-Lambda 50AJ6716
POWER SUPPLY, AC-DC, 36V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):601.2W; Power Rating (Convection Cooling):399.6W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 36V, 16.7A; Power Supply Approvals:ITE & Medical; No. of Outputs:1 Output; Power Rating (Forced Cooling):601.2W; Power Rating (Convection Cooling):399.6W; Input Voltage VAC:85V AC to 265V AC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  TDK-Lambda Americas Inc. DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number CUS600M1-36 285-CUS600M1-36-ND 50AJ6716
Product Name AC-DC Power Supplies AC DC Converters Power Supply, Ac-Dc, 36V, 16.7A; Power Supply Approvals Tdk-Lambda
Type DC Power Supply; Medical Power Supply AC/DC Converter; Medical Power Supply; 1 DC Power Supply
Technology Switching Power Supply
Form Factor Open Frame Open Frame
Features High efficiency Convection, conduction and forced air cooling options 2 x MOPP Medical and Industrial certifications
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

High Voltage Power Supplies - 402S-20KV-POS-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS30M-24/CO - TDK-Lambda Americas Inc.
TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details
2 suppliers
High Voltage Power Supplies - 203L-50kV-NEG-3P208 - TDK-Lambda Americas Inc.
Specs
Type High Voltage
Technology Switching Power Supply
Form Factor Rack Mount
View Details
AC-DC Power Supplies - CUS100MB-18/B - TDK-Lambda Americas Inc.
Specs
Type DC Power Supply; Medical Power Supply
Technology Switching Power Supply
Form Factor Open Frame
View Details